Wurth Electronics ICS, Inc. LED Indication - Discrete - 150060BS75000 150060BS75000

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 850428-150060BS75000 Series: WL-SMCW Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4966-6, 732-4966-2, 732-4966-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 850428-150060BS75000 Series: WL-SMCW Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4966-6, 732-4966-2, 732-4966-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150060BS75000
850428-150060BS75000
LED Indication - Discrete - 150060BS75000 850428-150060BS75000
Manufacturer: Wurth Electronics Inc Win Source Part Number: 850428-150060BS75000 Series: WL-SMCW Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4966-6, 732-4966-2, 732-4966-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 850428-150060BS75000
Series: WL-SMCW
Features: LED Indication - Discrete
Package: Reel - TR
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-4966-6, 732-4966-2, 732-4966-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150060BS75000
Standard LEDs - SMD 150060BS75000
Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0603 Blue

Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0603 Blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 850428-150060BS75000 150060BS75000
Product Name LED Indication - Discrete - 150060BS75000 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Circular high-brightness LED lamp - SLA-570MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details