Wurth Electronics ICS, Inc. LED Indication - Discrete - 150040RS73240 150040RS73240

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854010-150040RS73240 Series: WL-SMCC Features: Red 625nm LED Indication - Discrete 2V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11991-6, 732-11991-2, 732-11991-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854010-150040RS73240 Series: WL-SMCC Features: Red 625nm LED Indication - Discrete 2V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11991-6, 732-11991-2, 732-11991-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150040RS73240
854010-150040RS73240
LED Indication - Discrete - 150040RS73240 854010-150040RS73240
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854010-150040RS73240 Series: WL-SMCC Features: Red 625nm LED Indication - Discrete 2V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11991-6, 732-11991-2, 732-11991-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854010-150040RS73240
Series: WL-SMCC
Features: Red 625nm LED Indication - Discrete 2V 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-11991-6, 732-11991-2, 732-11991-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150040RS73240
Standard LEDs - SMD 150040RS73240
Standard LEDs - SMD WL-SMCC SMD MonoChip LED 0402 Red 630nm

Standard LEDs - SMD WL-SMCC SMD MonoChip LED 0402 Red 630nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 854010-150040RS73240 150040RS73240
Product Name LED Indication - Discrete - 150040RS73240 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details