Wurth Electronics ICS, Inc. LED Indication - Discrete - 150040BS73220 150040BS73220

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854009-150040BS73220 Series: WL-SMCC Features: Blue 470nm LED Indication - Discrete 3.2V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-13427-2, 732-13427-1, 732-13427-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854009-150040BS73220 Series: WL-SMCC Features: Blue 470nm LED Indication - Discrete 3.2V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-13427-2, 732-13427-1, 732-13427-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150040BS73220
854009-150040BS73220
LED Indication - Discrete - 150040BS73220 854009-150040BS73220
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854009-150040BS73220 Series: WL-SMCC Features: Blue 470nm LED Indication - Discrete 3.2V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-13427-2, 732-13427-1, 732-13427-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854009-150040BS73220
Series: WL-SMCC
Features: Blue 470nm LED Indication - Discrete 3.2V 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-13427-2, 732-13427-1, 732-13427-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 854009-150040BS73220
Product Name LED Indication - Discrete - 150040BS73220
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CLM3C-MKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Circular LED lamp - SLR343ECT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green; Transparent Colorless
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers