Wright Tool 26 Pc Combination Wrench Set 1/4" - 2" 726

Description
Product Highlights 1108 1/4" 1110 5/16" 1112 3/8" 1114 7/16" 1116 1/2" 1118 9/16" 1120 5/8" 1122 11/16" 1124 3/4" 1126 13/16" 1128 7/8" 1130 15/16" 1132 1" 1134 1-1/16" 1136 1-1/8" 1140 1-1/4" 1142 1-5/16" 1144 1-3/8" 1146 1-7/16" 1148 1-1/2" 1152 1-5/8" 1154 1-11/16" 1156 1-3/4" 1158 1-13/16" 1160 1-7/8" 1164 2" Cardboard Box
Description
Product Highlights 1108 1/4" 1110 5/16" 1112 3/8" 1114 7/16" 1116 1/2" 1118 9/16" 1120 5/8" 1122 11/16" 1124 3/4" 1126 13/16" 1128 7/8" 1130 15/16" 1132 1" 1134 1-1/16" 1136 1-1/8" 1140 1-1/4" 1142 1-5/16" 1144 1-3/8" 1146 1-7/16" 1148 1-1/2" 1152 1-5/8" 1154 1-11/16" 1156 1-3/4" 1158 1-13/16" 1160 1-7/8" 1164 2" Cardboard Box

Suppliers

Company
Product
Description
Supplier Links
26 Pc Combination Wrench Set 1/4
Rochester, NY, USA
26 Pc Combination Wrench Set 1/4" - 2"
726
26 Pc Combination Wrench Set 1/4" - 2" 726
Product Highlights 1108 1/4" 1110 5/16" 1112 3/8" 1114 7/16" 1116 1/2" 1118 9/16" 1120 5/8" 1122 11/16" 1124 3/4" 1126 13/16" 1128 7/8" 1130 15/16" 1132 1" 1134 1-1/16" 1136 1-1/8" 1140 1-1/4" 1142 1-5/16" 1144 1-3/8" 1146 1-7/16" 1148 1-1/2" 1152 1-5/8" 1154 1-11/16" 1156 1-3/4" 1158 1-13/16" 1160 1-7/8" 1164 2" Cardboard Box

Product Highlights

  • 1108 1/4"
  • 1110 5/16"
  • 1112 3/8"
  • 1114 7/16"
  • 1116 1/2"
  • 1118 9/16"
  • 1120 5/8"
  • 1122 11/16"
  • 1124 3/4"
  • 1126 13/16"
  • 1128 7/8"
  • 1130 15/16"
  • 1132 1"
  • 1134 1-1/16"
  • 1136 1-1/8"
  • 1140 1-1/4"
  • 1142 1-5/16"
  • 1144 1-3/8"
  • 1146 1-7/16"
  • 1148 1-1/2"
  • 1152 1-5/8"
  • 1154 1-11/16"
  • 1156 1-3/4"
  • 1158 1-13/16"
  • 1160 1-7/8"
  • 1164 2"
  • Cardboard Box
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 726
Product Name 26 Pc Combination Wrench Set 1/4" - 2"
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details