WPT Power Corporation Low Inertia Clutches and Brakes 104

Description
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation
Description
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

Suppliers

Company
Product
Description
Supplier Links
Low Inertia Clutches and Brakes - 104 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
104
Low Inertia Clutches and Brakes 104
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brake and Clutch Assemblies
Product Number 104
Product Name Low Inertia Clutches and Brakes
Torque 195 Ft-lbs (264 N-m)
Rotary Speed 4660 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
Maximum Speed 4660 rpm
Unlock Full Specs
to access all available technical data

Similar Products

ACSB Pneumatic Clutch/Brakes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 516 to 7818 Ft-lbs (700 to 10601 N-m)
Engagement Plate / Disc
Configuration Disc
View Details
Combination Clutch/Brake Packages - CBC Series - Eaton Hydraulics Group
Specs
Torque 31000 Ft-lbs (42036 N-m)
Spring Assistance Spring Return/Disengage
Engagement Friction
View Details
Low Inertia Spring Set Brake - 236 - WPT Power Corporation
Specs
Torque 42900 Ft-lbs (58172 N-m)
Pneumatic Pressure 60 psi (42.23 m H2O)
Maximum Speed 960 rpm
View Details