Force Control Industries, Inc. Oil Shear Clutch Brake Posidyne X-Class

Description
Out Perform Competitive Clutch Brakes at a Lower Cost Valued Engineered for the Highest Performance at the Lowest Cost per Cycle Meets Hazardous Duty Requirements The Posidyne® X Class Clutch/Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This unheard of life expectancy allows the Posidyne® X Class Clutch/Brakes to be used on applications previously thought impossible to do using a clutch/brake. How many cycles do you require to meet your machines design life? Use the total Life Cycle Calculator shown below to determine expected life for your application. The new Posidyne® X Class Clutch/Brakes let you eliminate the typical line stops, the frequent clutch/brake repairs and replacements. Here’s the reliability you need for today’s 24/7 manufacturing demands. Here’s speed and precision that can let you run at higher cycle rates and quality levels, or design new machines for higher performance. The Posidyne X Class clutch brakes are value engineered that are affordable for OEM equipment builders providing top of the line equipment. Oil Shear Technology - 5 to 10 Times Longer Life Value Engineered for OEM’s Air or Hydraulic Actuation Low Maintenance - Reduced Downtime Lowest Cost per Index Many Actuation Types – spring/air set No Regular Maintenance or adjustment Wash Down and Marine Option High Cycle Rates (up to 300 cpm) Severe or Hazardous Duty C-Face or Foot Mount Horizontal or Vertical Mounting Power Coated Cast Iron Housings
Datasheet
Description
Out Perform Competitive Clutch Brakes at a Lower Cost Valued Engineered for the Highest Performance at the Lowest Cost per Cycle Meets Hazardous Duty Requirements The Posidyne® X Class Clutch/Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This unheard of life expectancy allows the Posidyne® X Class Clutch/Brakes to be used on applications previously thought impossible to do using a clutch/brake. How many cycles do you require to meet your machines design life? Use the total Life Cycle Calculator shown below to determine expected life for your application. The new Posidyne® X Class Clutch/Brakes let you eliminate the typical line stops, the frequent clutch/brake repairs and replacements. Here’s the reliability you need for today’s 24/7 manufacturing demands. Here’s speed and precision that can let you run at higher cycle rates and quality levels, or design new machines for higher performance. The Posidyne X Class clutch brakes are value engineered that are affordable for OEM equipment builders providing top of the line equipment. Oil Shear Technology - 5 to 10 Times Longer Life Value Engineered for OEM’s Air or Hydraulic Actuation Low Maintenance - Reduced Downtime Lowest Cost per Index Many Actuation Types – spring/air set No Regular Maintenance or adjustment Wash Down and Marine Option High Cycle Rates (up to 300 cpm) Severe or Hazardous Duty C-Face or Foot Mount Horizontal or Vertical Mounting Power Coated Cast Iron Housings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Shear Clutch Brake - Posidyne X-Class - Force Control Industries, Inc.
Fairfield, OH, United States
Oil Shear Clutch Brake
Posidyne X-Class
Oil Shear Clutch Brake Posidyne X-Class
Out Perform Competitive Clutch Brakes at a Lower Cost Valued Engineered for the Highest Performance at the Lowest Cost per Cycle Meets Hazardous Duty Requirements The Posidyne® X Class Clutch/Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This unheard of life expectancy allows the Posidyne® X Class Clutch/Brakes to be used on applications previously thought impossible to do using a clutch/brake. How many cycles do you require to meet your machines design life? Use the total Life Cycle Calculator shown below to determine expected life for your application. The new Posidyne® X Class Clutch/Brakes let you eliminate the typical line stops, the frequent clutch/brake repairs and replacements. Here’s the reliability you need for today’s 24/7 manufacturing demands. Here’s speed and precision that can let you run at higher cycle rates and quality levels, or design new machines for higher performance. The Posidyne X Class clutch brakes are value engineered that are affordable for OEM equipment builders providing top of the line equipment. Oil Shear Technology - 5 to 10 Times Longer Life Value Engineered for OEM’s Air or Hydraulic Actuation Low Maintenance - Reduced Downtime Lowest Cost per Index Many Actuation Types – spring/air set No Regular Maintenance or adjustment Wash Down and Marine Option High Cycle Rates (up to 300 cpm) Severe or Hazardous Duty C-Face or Foot Mount Horizontal or Vertical Mounting Power Coated Cast Iron Housings

Out Perform Competitive Clutch Brakes at a Lower Cost

Valued Engineered for the Highest Performance at the Lowest Cost per Cycle Meets Hazardous Duty Requirements

The Posidyne® X Class Clutch/Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This unheard of life expectancy allows the Posidyne® X Class Clutch/Brakes to be used on applications previously thought impossible to do using a clutch/brake.

How many cycles do you require to meet your machines design life? Use the total Life Cycle Calculator shown below to determine expected life for your application.

The new Posidyne® X Class Clutch/Brakes let you eliminate the typical line stops, the frequent clutch/brake repairs and replacements. Here’s the reliability you need for today’s 24/7 manufacturing demands. Here’s speed and precision that can let you run at higher cycle rates and quality levels, or design new machines for higher performance.

The Posidyne X Class clutch brakes are value engineered that are affordable for OEM equipment builders providing top of the line equipment.

Oil Shear Technology - 5 to 10 Times Longer Life

  • Value Engineered for OEM’s
  • Air or Hydraulic Actuation
  • Low Maintenance - Reduced Downtime
  • Lowest Cost per Index
  • Many Actuation Types – spring/air set
  • No Regular Maintenance or adjustment
  • Wash Down and Marine Option
  • High Cycle Rates (up to 300 cpm)
  • Severe or Hazardous Duty
  • C-Face or Foot Mount
  • Horizontal or Vertical Mounting
  • Power Coated Cast Iron Housings
Supplier's Site Datasheet

Technical Specifications

  Force Control Industries, Inc.
Product Category Pneumatic Brake and Clutch Assemblies
Product Number Posidyne X-Class
Product Name Oil Shear Clutch Brake
Torque 86.58 Ft-lbs (117 N-m)
Power 0.5000 to 10 HP
Rotary Speed 1800 rpm
Pneumatic Pressure 70 psi (49.26 m H2O)
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data