RS Components, Ltd. Motor Starters 3753791

Description
Dold BL9025 3AC200-480V 50/60Hz 11kW
Request a Quote
Description
Dold BL9025 3AC200-480V 50/60Hz 11kW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 3753791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
3753791
Motor Starters 3753791
Dold BL9025 3AC200-480V 50/60Hz 11kW

Dold BL9025 3AC200-480V 50/60Hz 11kW

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 3753791
Product Name Motor Starters
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
Motor Starters - 206103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Motor Starters - 9094089 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Single
View Details
Motor Starters - 206066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details