WorldWide Electric Corporation The "Ultimate" Shaft Mount Reducer WSMR5-15/1

Description
9:1, 15:1 and 25:1 ratios Box sizes 2-9 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual
Datasheet
Description
9:1, 15:1 and 25:1 ratios Box sizes 2-9 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The
Rochester, NY, United States
The "Ultimate" Shaft Mount Reducer
WSMR5-15/1
The "Ultimate" Shaft Mount Reducer WSMR5-15/1
9:1, 15:1 and 25:1 ratios Box sizes 2-9 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual
  • 9:1, 15:1 and 25:1 ratios
  • Box sizes 2-9
  • Tapered bushing type (bushing not included)
  • Premium quality ball and tapered bearings - double lip seals
  • Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards
  • Industrial grade all-cast iron housings protect gearing for life
  • Extended gear centers and tooth contact
  • Metal reinforced double lip, spring loaded oil seals
  • Dimensional drop-in for all major makes
  • Torque arm included
  • Made in Taiwan (highest level of manufacturing expertise)
  • 3-year warranty

Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Installation & Maintenance Manual

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number WSMR5-15/1
Product Name The "Ultimate" Shaft Mount Reducer
Gear Ratio 15 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

15 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641C15R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 15 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearbox - EMGC-60-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details
KHK CBX-191LJ, L Type, Size 19, Style J, CBX Bevel Box - cbx-191lj - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details