WorldWide Electric Corporation Inline Helical Gear Reducers WINL87-80/1-145TC

Description
2:1 - 120:1 ratios (other ratios available as custom orders) Box sizes 37 - 147 Built for high efficiency, high strength, and low noise All cast iron housings for unquestioned strength and reliability Wide range of ratios from 2:1 to 120:1 Horsepower range from 1/4 HP to 100 HP Gears are precision ground for better rotation and quieter operation Gearbox flanges are designed to accept NEMA C-Face electric motors Drop-in for most major European-produced Inline reducer brands 2-year warranty WINL PDF Drawings Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Installation and Maintenance Manual Oil Fill Specifications and Requirements WINL Series - Service Class Ratings Table Promotional Brochure
Description
2:1 - 120:1 ratios (other ratios available as custom orders) Box sizes 37 - 147 Built for high efficiency, high strength, and low noise All cast iron housings for unquestioned strength and reliability Wide range of ratios from 2:1 to 120:1 Horsepower range from 1/4 HP to 100 HP Gears are precision ground for better rotation and quieter operation Gearbox flanges are designed to accept NEMA C-Face electric motors Drop-in for most major European-produced Inline reducer brands 2-year warranty WINL PDF Drawings Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Installation and Maintenance Manual Oil Fill Specifications and Requirements WINL Series - Service Class Ratings Table Promotional Brochure

Suppliers

Company
Product
Description
Supplier Links
Inline Helical Gear Reducers - WINL87-80/1-145TC - WorldWide Electric Corporation
Rochester, NY, United States
Inline Helical Gear Reducers
WINL87-80/1-145TC
Inline Helical Gear Reducers WINL87-80/1-145TC
2:1 - 120:1 ratios (other ratios available as custom orders) Box sizes 37 - 147 Built for high efficiency, high strength, and low noise All cast iron housings for unquestioned strength and reliability Wide range of ratios from 2:1 to 120:1 Horsepower range from 1/4 HP to 100 HP Gears are precision ground for better rotation and quieter operation Gearbox flanges are designed to accept NEMA C-Face electric motors Drop-in for most major European-produced Inline reducer brands 2-year warranty WINL PDF Drawings Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Installation and Maintenance Manual Oil Fill Specifications and Requirements WINL Series - Service Class Ratings Table Promotional Brochure
  • 2:1 - 120:1 ratios (other ratios available as custom orders)
  • Box sizes 37 - 147
  • Built for high efficiency, high strength, and low noise
  • All cast iron housings for unquestioned strength and reliability
  • Wide range of ratios from 2:1 to 120:1
  • Horsepower range from 1/4 HP to 100 HP
  • Gears are precision ground for better rotation and quieter operation
  • Gearbox flanges are designed to accept NEMA C-Face electric motors
  • Drop-in for most major European-produced Inline reducer brands
  • 2-year warranty

WINL PDF Drawings Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Installation and Maintenance Manual Oil Fill Specifications and Requirements WINL Series - Service Class Ratings Table Promotional Brochure

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number WINL87-80/1-145TC
Product Name Inline Helical Gear Reducers
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 022.010 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.35 (X : 1)
Rated Output Torque 1239 to 1814 In-lbs (1429 to 2092 kg-cm)
Maximum Input Power 15 to 22 HP
View Details