WorldWide Electric Corporation Worm Gear Reducers - Stainless Steel, Flange Input - Hollow Bore Output SSHdR237-10/1-H-56C-1.716

Description
5:1 - 60:1 ratios Center distances ranging from 1.75 to 3.25 inches 304 stainless steel housing, covers and flanges Smooth, polished surfaces and etched nameplate Internal bladder functions as a breather and effectively dispels heat Double-lipped VITON oil seals (at output) 15CrMo4 NEMA quill input with carburizing heat treatment CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration RoHS plastic covers supplied to fill unused mounting slots 0-ring provided on input flange to prevent moisture intrusion Pre-filled with Mobil CIBUS 460 H1 food grade lubricant Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download Lubrication Table Download 2-D Drawings Download 3-D Drawings
Description
5:1 - 60:1 ratios Center distances ranging from 1.75 to 3.25 inches 304 stainless steel housing, covers and flanges Smooth, polished surfaces and etched nameplate Internal bladder functions as a breather and effectively dispels heat Double-lipped VITON oil seals (at output) 15CrMo4 NEMA quill input with carburizing heat treatment CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration RoHS plastic covers supplied to fill unused mounting slots 0-ring provided on input flange to prevent moisture intrusion Pre-filled with Mobil CIBUS 460 H1 food grade lubricant Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download Lubrication Table Download 2-D Drawings Download 3-D Drawings

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Reducers - Stainless Steel, Flange Input - Hollow Bore Output - SSHdR237-10/1-H-56C-1.716 - WorldWide Electric Corporation
Rochester, NY, United States
Worm Gear Reducers - Stainless Steel, Flange Input - Hollow Bore Output
SSHdR237-10/1-H-56C-1.716
Worm Gear Reducers - Stainless Steel, Flange Input - Hollow Bore Output SSHdR237-10/1-H-56C-1.716
5:1 - 60:1 ratios Center distances ranging from 1.75 to 3.25 inches 304 stainless steel housing, covers and flanges Smooth, polished surfaces and etched nameplate Internal bladder functions as a breather and effectively dispels heat Double-lipped VITON oil seals (at output) 15CrMo4 NEMA quill input with carburizing heat treatment CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration RoHS plastic covers supplied to fill unused mounting slots 0-ring provided on input flange to prevent moisture intrusion Pre-filled with Mobil CIBUS 460 H1 food grade lubricant Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download Lubrication Table Download 2-D Drawings Download 3-D Drawings
  • 5:1 - 60:1 ratios
  • Center distances ranging from 1.75 to 3.25 inches
  • 304 stainless steel housing, covers and flanges
  • Smooth, polished surfaces and etched nameplate
  • Internal bladder functions as a breather and effectively dispels heat
  • Double-lipped VITON oil seals (at output)
  • 15CrMo4 NEMA quill input with carburizing heat treatment
  • CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration
  • RoHS plastic covers supplied to fill unused mounting slots
  • 0-ring provided on input flange to prevent moisture intrusion
  • Pre-filled with Mobil CIBUS 460 H1 food grade lubricant
  • Interchangeability with major brands
  • 1-year warranty

Download Mechanical Ratings Chart Download Lubrication Table Download 2-D Drawings Download 3-D Drawings

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number SSHdR237-10/1-H-56C-1.716
Product Name Worm Gear Reducers - Stainless Steel, Flange Input - Hollow Bore Output
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-65.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 65.5 (X : 1)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Sesame – PUL Premium Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details