WorldWide Electric Corporation The "Original" Shaft Mount Reducer SMR8-25/1

Description
15:1 and 25:1 ratios Box sizes 2-10 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Replacement Parts Installation & Maintenance Manual
Datasheet
Description
15:1 and 25:1 ratios Box sizes 2-10 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Replacement Parts Installation & Maintenance Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The
Rochester, NY, United States
The "Original" Shaft Mount Reducer
SMR8-25/1
The "Original" Shaft Mount Reducer SMR8-25/1
15:1 and 25:1 ratios Box sizes 2-10 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Replacement Parts Installation & Maintenance Manual
  • 15:1 and 25:1 ratios
  • Box sizes 2-10
  • Tapered bushing type (bushing not included)
  • Premium quality ball and tapered bearings - double lip seals
  • Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards
  • Industrial grade all-cast iron housings protect gearing for life
  • Extended gear centers and tooth contact
  • Metal reinforced double lip, spring loaded oil seals
  • Dimensional drop-in for all major makes
  • Torque arm included
  • 2-year warranty

Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Replacement Parts Installation & Maintenance Manual

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number SMR8-25/1
Product Name The "Original" Shaft Mount Reducer
Gear Ratio 25 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Sesame – PHL Premium Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
M Box 60:1 Composite - M60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details