WorldWide Electric Corporation The "Original" Shaft Mount Reducer SMR2-25/1

Description
15:1 and 25:1 ratios Box sizes 2-10 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Replacement Parts Installation & Maintenance Manual
Datasheet
Description
15:1 and 25:1 ratios Box sizes 2-10 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Replacement Parts Installation & Maintenance Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The
Rochester, NY, United States
The "Original" Shaft Mount Reducer
SMR2-25/1
The "Original" Shaft Mount Reducer SMR2-25/1
15:1 and 25:1 ratios Box sizes 2-10 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron housings protect gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Replacement Parts Installation & Maintenance Manual
  • 15:1 and 25:1 ratios
  • Box sizes 2-10
  • Tapered bushing type (bushing not included)
  • Premium quality ball and tapered bearings - double lip seals
  • Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards
  • Industrial grade all-cast iron housings protect gearing for life
  • Extended gear centers and tooth contact
  • Metal reinforced double lip, spring loaded oil seals
  • Dimensional drop-in for all major makes
  • Torque arm included
  • 2-year warranty

Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings Lubrication Schedule Replacement Parts Installation & Maintenance Manual

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Gearboxes and Gearheads
Product Number SMR2-25/1
Product Name The "Original" Shaft Mount Reducer
Gear Ratio 25 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 090 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1425 to 20000 In-lbs (1643 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details