WorldWide Electric Corporation Pressure Switches - Air 69JG6LY

Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet
Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switches - Air - 69JG6LY - WorldWide Electric Corporation
Rochester, NY, United States
Pressure Switches - Air
69JG6LY
Pressure Switches - Air 69JG6LY
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT

69J/69M Series

  • 1/4’’ Female NPT with pulsation orifice
  • 69J Rotatable unloader
  • 69M Stationary unloader

Suffix - Description
L AUTO-OFF disconnect lever
Y Unloader valve
2A 1/4” Male NPT
2C Four-port manifold (4 x 1/4” female)
69H Series

  • 3/8” Female NPT with pulsation orifice

Suffix - Description
U Unloader valve
2A 1/4” Male NPT
2S 1/4” Female NPT

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Pressure Switches
Product Number 69JG6LY
Product Name Pressure Switches - Air
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-1083735-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
PS80 400psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details