WorldWide Electric Corporation Pressure Switches - Air 69JF92C

Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet
Description
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switches - Air - 69JF92C - WorldWide Electric Corporation
Rochester, NY, United States
Pressure Switches - Air
69JF92C
Pressure Switches - Air 69JF92C
69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U Unloader valve 2A 1/4” Male NPT 2S 1/4” Female NPT

69J/69M Series

  • 1/4’’ Female NPT with pulsation orifice
  • 69J Rotatable unloader
  • 69M Stationary unloader

Suffix - Description
L AUTO-OFF disconnect lever
Y Unloader valve
2A 1/4” Male NPT
2C Four-port manifold (4 x 1/4” female)
69H Series

  • 3/8” Female NPT with pulsation orifice

Suffix - Description
U Unloader valve
2A 1/4” Male NPT
2S 1/4” Female NPT

Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category Pressure Switches
Product Number 69JF92C
Product Name Pressure Switches - Air
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6072930-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 5.8 psi (4.08 m H2O)
Accuracy 0.5000 ±% FS
View Details
Vacuum Switches - 2970068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 72.52 to 725 psi (51.04 to 510 m H2O)
Vacuum Range 37514 torr (-1447 in Hg vac)
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details