WorldWide Electric Corporation Pilot Devices, Pushbutton Complete Units, Pushbutton Complete Units (Operator and Contact Block) Class 52 Watertight / Oiltight 30 MM Heavy Duty 52PR8W3A

Description
Heavy duty rated NEMA A600 contacts Bifurcate movable contacts Octagonal mounting nuts Boots not required for NEMA 4 Heavy duty plastic buttons resist oils and corrosion Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight) Building block construction of contact blocks make possible many circuitry combinations Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole UL listed file #E22655 CSA certified file #LR6535 WorldWide Electric Carries a Complete Line of Pilot Devices. Please Call For More Information.
Description
Heavy duty rated NEMA A600 contacts Bifurcate movable contacts Octagonal mounting nuts Boots not required for NEMA 4 Heavy duty plastic buttons resist oils and corrosion Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight) Building block construction of contact blocks make possible many circuitry combinations Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole UL listed file #E22655 CSA certified file #LR6535 WorldWide Electric Carries a Complete Line of Pilot Devices. Please Call For More Information.

Suppliers

Company
Product
Description
Supplier Links
Pilot Devices, Pushbutton Complete Units, Pushbutton Complete Units (Operator and Contact Block) Class 52 Watertight / Oiltight 30 MM Heavy Duty - 52PR8W3A - WorldWide Electric Corporation
Rochester, NY, United States
Pilot Devices, Pushbutton Complete Units, Pushbutton Complete Units (Operator and Contact Block) Class 52 Watertight / Oiltight 30 MM Heavy Duty
52PR8W3A
Pilot Devices, Pushbutton Complete Units, Pushbutton Complete Units (Operator and Contact Block) Class 52 Watertight / Oiltight 30 MM Heavy Duty 52PR8W3A
Heavy duty rated NEMA A600 contacts Bifurcate movable contacts Octagonal mounting nuts Boots not required for NEMA 4 Heavy duty plastic buttons resist oils and corrosion Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight) Building block construction of contact blocks make possible many circuitry combinations Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole UL listed file #E22655 CSA certified file #LR6535 WorldWide Electric Carries a Complete Line of Pilot Devices. Please Call For More Information.
  • Heavy duty rated NEMA A600 contacts
  • Bifurcate movable contacts
  • Octagonal mounting nuts
  • Boots not required for NEMA 4
  • Heavy duty plastic buttons resist oils and corrosion
  • Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight)
  • Building block construction of contact blocks make possible many circuitry combinations
  • Durable one piece castings
  • Silver contacts carry heavy duty ratings
  • Touch-safe terminals
  • Neoprene gasket seals mounting hole
  • UL listed file #E22655
  • CSA certified file #LR6535

WorldWide Electric Carries a Complete Line of Pilot Devices. Please Call For More Information.

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Pushbutton Switches
Product Number 52PR8W3A
Product Name Pilot Devices, Pushbutton Complete Units, Pushbutton Complete Units (Operator and Contact Block) Class 52 Watertight / Oiltight 30 MM Heavy Duty
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF4LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3023JCF14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 15964 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details