Altech Corp. 22mm Illuminated Flush Push Buttons 2ALF4LB-048

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Mount with Bulb Holder Includes LED Bulb and Mounting Bracket
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Mount with Bulb Holder Includes LED Bulb and Mounting Bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ALF4LB-048 is a 22mm LED illuminated metal flush operator designed for momentary action. It operates at 48V AC/DC and features a robust metal construction suitable for NEMA Type 4X environments, making it suitable for various industrial applications. The product includes a bulb, bulb holder, and mounting bracket, and requires a Cat No. ADW washer for installation in plastic enclosures. Replacement bulbs are available, and the operator can accommodate up to four switch contacts, which are sold separately. Heavy-duty contact blocks with options for silver or gold-plated contacts are also available, allowing for flexible configurations. This product is ideal for engineers seeking durable and versatile push button solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The 2ALF4LB-048 is a 22mm LED illuminated metal flush operator designed for momentary action. It operates at 48V AC/DC and features a robust metal construction suitable for NEMA Type 4X environments, making it suitable for various industrial applications. The product includes a bulb, bulb holder, and mounting bracket, and requires a Cat No. ADW washer for installation in plastic enclosures. Replacement bulbs are available, and the operator can accommodate up to four switch contacts, which are sold separately. Heavy-duty contact blocks with options for silver or gold-plated contacts are also available, allowing for flexible configurations. This product is ideal for engineers seeking durable and versatile push button solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Flush Push Buttons - 2ALF4LB-048 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Flush Push Buttons
2ALF4LB-048
22mm Illuminated Flush Push Buttons 2ALF4LB-048
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Mount with Bulb Holder Includes LED Bulb and Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Flush Mount with Bulb Holder
  • Includes LED Bulb and Mounting Bracket
Buy Now Datasheet
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF4LB-048 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Flush Mounted Momentary Push Buttons
2ALF4LB-048
22mm Illuminated Flush Mounted Momentary Push Buttons 2ALF4LB-048
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Illuminated Metal Flush Operators
2ALF4LB-048
Push Buttons/ 22mm LED Illuminated Metal Flush Operators 2ALF4LB-048
Flush momentary with bulb, bulb holder, and mounting bracket

Flush momentary with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALF4LB-048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALF4LB-048
Pushbutton Switches 2ALF4LB-048
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALF4LB-048 2ALF4LB-048 2ALF4LB-048 2ALF4LB-048
Product Name 22mm Illuminated Flush Push Buttons 22mm Illuminated Flush Mounted Momentary Push Buttons Push Buttons/ 22mm LED Illuminated Metal Flush Operators Pushbutton Switches
Actuator Specifications Flush Pushbutton Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers