Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09UEJ10

Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09UEJ10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09UEJ10
IEC 9 A Contactor 100-C09UEJ10
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 21018782 - Radwell International
Willingboro, NJ, United States
Contactor
21018782
Contactor 21018782
CONTACTOR, 9 AMP, 24 V AC/DC 50/60 HZ ELECTRONIC COIL, 3 NORMALLY OPEN POLES, 1 NO CONTACTS + 0 NC CONTACTS, SINGLE PACK, LOAD SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 9 AMP, 24 V AC/DC 50/60 HZ ELECTRONIC COIL, 3 NORMALLY OPEN POLES, 1 NO CONTACTS + 0 NC CONTACTS, SINGLE PACK, LOAD SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C09UEJ10 21018782
Product Name IEC 9 A Contactor Contactor
Standard Rating IEC IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09E10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
IEC 9 A Contactor - 100-C09EJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 16094219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 12 amps
Motor Voltage 220 volts
View Details
Contactor - 328664 - Radwell International
Allen-Bradley / Rockwell Automation
View Details