Approvals: CSA, UL, NEMKO, DEMKO, SEMKO, FIMKO.
Type 2â co-ordination to IEC 947-4-1. Choice of control voltage. 400//415 Vac. Supplied with 1 N/O auxiliary contact for contactor & 1 N/O + 1 N/C auxiliary for circuit breaker. Coil terminal at bottom. DIN rail or screw mounting
Power Rating = 1.5 kW
Motor Starter Type = DOL
Voltage Rating = 415 V ac
Phase = 3
Number of Poles = SP
Motor Starter Functionality = Automatic
Additional Features = Circuit Breaker Included, Contactor Included, Disconnect Switch Included
Overall Length = 215mm
Enclosure = Yes
Overall Width = 45mm
RS Components, Ltd. | |
---|---|
Product Category | Motor Starters and Contactors |
Product Number | 3636905 |
AC Motor Phase | Three |
Number of Poles | 1 |
Motor Voltage | 415 volts |