WorldWide Electric Corporation Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 18CUD92NJ

Description
Solid state ESP200 overload relay Wide range of enclosure types available Flexibility with field modifications 100 KA short circuit current rating when protected with class R fuses to 600V Industrial type disconnect handle Visible blade disconnect Easy to install Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E
Description
Solid state ESP200 overload relay Wide range of enclosure types available Flexibility with field modifications 100 KA short circuit current rating when protected with class R fuses to 600V Industrial type disconnect handle Visible blade disconnect Easy to install Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E

Suppliers

Company
Product
Description
Supplier Links
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 - 18CUD92NJ - WorldWide Electric Corporation
Rochester, NY, United States
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18
18CUD92NJ
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 18CUD92NJ
Solid state ESP200 overload relay Wide range of enclosure types available Flexibility with field modifications 100 KA short circuit current rating when protected with class R fuses to 600V Industrial type disconnect handle Visible blade disconnect Easy to install Coil Table 60 Hz Voltage - Letter 24 Separate Control J 120 Separate Control F 110-120/220-240 A 200-208 D 220-240 G 277 L 220-240/440-480 C 440-480 H 550-600 E
  • Solid state ESP200 overload relay
  • Wide range of enclosure types available
  • Flexibility with field modifications
  • 100 KA short circuit current rating when protected with class R fuses to 600V
  • Industrial type disconnect handle
  • Visible blade disconnect
  • Easy to install

Coil Table

60 Hz Voltage - Letter
24 Separate Control J
120 Separate Control F
110-120/220-240 A
200-208 D
220-240 G
277 L
220-240/440-480 C
440-480 H
550-600 E

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number 18CUD92NJ
Product Name Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18
Standard Rating NEMA
Device Technology Solid State
NEMA Size 0
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
IEC 9 A Contactor - 100-C09KN10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
17A Manual Motor Starters - MMS-100H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details