Won-Top Electronics Co., Ltd. Bridge Rectifiers - KBPC1504 KBPC1504

Description
Manufacturer: Won-Top Electronics Win Source Part Number: 714692-KBPC1504 Manufacturer Homepage: www.wontop.com RoHS State: Request Verification Reference case: KBPC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Won-Top Electronics Win Source Part Number: 714692-KBPC1504 Manufacturer Homepage: www.wontop.com RoHS State: Request Verification Reference case: KBPC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC1504 - 714692-KBPC1504 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC1504
714692-KBPC1504
Bridge Rectifiers - KBPC1504 714692-KBPC1504
Manufacturer: Won-Top Electronics Win Source Part Number: 714692-KBPC1504 Manufacturer Homepage: www.wontop.com RoHS State: Request Verification Reference case: KBPC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Won-Top Electronics
Win Source Part Number: 714692-KBPC1504
Manufacturer Homepage: www.wontop.com
RoHS State: Request Verification
Reference case: KBPC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 714692-KBPC1504
Product Name Bridge Rectifiers - KBPC1504
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1331-085-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - 1N4478 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 40 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Dual isolated high-voltage switching diode - BAS21PG-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers