Wolfson Microelectronics Plc. Audio Codec, 24 Bit, 48Khz, Qfn-24; Audio Codec Type Wolfson Microelectronics WM8974CGEFL/RV

Description
AUDIO CODEC, 24 BIT, 48KHZ, QFN-24; Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:QFN; No. of Pins:24Pins
Description
AUDIO CODEC, 24 BIT, 48KHZ, QFN-24; Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:QFN; No. of Pins:24Pins

Suppliers

Company
Product
Description
Supplier Links
Audio Codec, 24 Bit, 48Khz, Qfn-24; Audio Codec Type Wolfson Microelectronics - 52R8746 - Newark, An Avnet Company
Chicago, IL, United States
Audio Codec, 24 Bit, 48Khz, Qfn-24; Audio Codec Type Wolfson Microelectronics
52R8746
Audio Codec, 24 Bit, 48Khz, Qfn-24; Audio Codec Type Wolfson Microelectronics 52R8746
AUDIO CODEC, 24 BIT, 48KHZ, QFN-24; Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:QFN; No. of Pins:24Pins

AUDIO CODEC, 24 BIT, 48KHZ, QFN-24; Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:QFN; No. of Pins:24Pins

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R8746
Product Name Audio Codec, 24 Bit, 48Khz, Qfn-24; Audio Codec Type Wolfson Microelectronics
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
RF Front End (LNA + PA) - BGM1034N7E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 6-WDFN Exposed Pad
Pins 6 #
View Details
2 suppliers