Wolfson Microelectronics Plc. Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics WM8741GEDS/RV

Description
DIGITAL TO ANALOG CONVERTER DAC, 24 BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Product Range:
Description
DIGITAL TO ANALOG CONVERTER DAC, 24 BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics - 52R3775 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics
52R3775
Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics 52R3775
DIGITAL TO ANALOG CONVERTER DAC, 24 BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Product Range:

DIGITAL TO ANALOG CONVERTER DAC, 24 BIT, 192KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 52R3775
Product Name Digital To Analog Converter Dac, 24 Bit, 192Ksps, Ssop-28; Resolution (Bits) Wolfson Microelectronics
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Data Acquisition Module - STEMlab 125-14 Diagnostic Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details