Wolfson Microelectronics Plc. Audio Codec, 24 Bit, 96Khz, Ssop-28; Audio Codec Type Wolfson Microelectronics WM8731SEDS/RV

Description
AUDIO CODEC, 24 BIT, 96KHZ, SSOP-28; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins
Datasheet
Description
AUDIO CODEC, 24 BIT, 96KHZ, SSOP-28; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Codec, 24 Bit, 96Khz, Ssop-28; Audio Codec Type Wolfson Microelectronics - 52R8742 - Newark, An Avnet Company
Chicago, IL, United States
Audio Codec, 24 Bit, 96Khz, Ssop-28; Audio Codec Type Wolfson Microelectronics
52R8742
Audio Codec, 24 Bit, 96Khz, Ssop-28; Audio Codec Type Wolfson Microelectronics 52R8742
AUDIO CODEC, 24 BIT, 96KHZ, SSOP-28; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins

AUDIO CODEC, 24 BIT, 96KHZ, SSOP-28; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R8742
Product Name Audio Codec, 24 Bit, 96Khz, Ssop-28; Audio Codec Type Wolfson Microelectronics
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Front End (LNA + PA) - BGM681L11E6327XTTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-UFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers