Wolfson Microelectronics Plc. Audio Codec, 12 Bit, 48Khz, Bga-129; Audio Codec Type Wolfson Microelectronics WM8352GEB/V

Description
AUDIO CODEC, 12 BIT, 48KHZ, BGA-129; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:BGA; No. of Pins:129Pins; MSL:- RoHS Compliant: Yes
Description
AUDIO CODEC, 12 BIT, 48KHZ, BGA-129; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:BGA; No. of Pins:129Pins; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Codec, 12 Bit, 48Khz, Bga-129; Audio Codec Type Wolfson Microelectronics - 52R3766 - Newark, An Avnet Company
Chicago, IL, United States
Audio Codec, 12 Bit, 48Khz, Bga-129; Audio Codec Type Wolfson Microelectronics
52R3766
Audio Codec, 12 Bit, 48Khz, Bga-129; Audio Codec Type Wolfson Microelectronics 52R3766
AUDIO CODEC, 12 BIT, 48KHZ, BGA-129; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:BGA; No. of Pins:129Pins; MSL:- RoHS Compliant: Yes

AUDIO CODEC, 12 BIT, 48KHZ, BGA-129; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:BGA; No. of Pins:129Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R3766
Product Name Audio Codec, 12 Bit, 48Khz, Bga-129; Audio Codec Type Wolfson Microelectronics
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-BCM54980C1KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1826880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn2020
View Details