Wolfson Microelectronics Plc. Microphones - WM7133LIMS WM7133LIMS

Description
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 842319-WM7133LIMS Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 842319-WM7133LIMS Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - WM7133LIMS - 842319-WM7133LIMS - Win Source Electronics
Laguna Hills, CA, United States
Microphones - WM7133LIMS
842319-WM7133LIMS
Microphones - WM7133LIMS 842319-WM7133LIMS
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 842319-WM7133LIMS Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Wolfson Microelectronics plc
Win Source Part Number: 842319-WM7133LIMS
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 842319-WM7133LIMS
Product Name Microphones - WM7133LIMS
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 423-1093-ND - DigiKey
Knowles Electronics, LLC.
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 7.94 mV/Pa (54766 mV/psi)
View Details
2 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details