Wolfson Microelectronics Plc. Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs PTVA123501FC-V1-R0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: LDMOS Frequency: 1.2GHz ~ 1.4GHz Gain: 17dB Voltage - Test: 50 V Current - Test: 150 mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: LDMOS Frequency: 1.2GHz ~ 1.4GHz Gain: 17dB Voltage - Test: 50 V Current - Test: 150 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: LDMOS Frequency: 1.2GHz ~ 1.4GHz Gain: 17dB Voltage - Test: 50 V Current - Test: 150 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Wolfspeed, Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: LDMOS
Frequency: 1.2GHz ~ 1.4GHz
Gain: 17dB
Voltage - Test: 50 V
Current - Test: 150 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products