Wolfson Microelectronics Plc. RF and Wireless RF Amplifiers CMPA1D1E025F

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Wolfspeed, Inc. Category: RF and Wireless RF Amplifiers Series: GaN Package: Tray Product Status: Active Frequency: 13.75GHz ~ 14.5GHz Gain: 24dB Voltage - Supply: 40V Mounting Type: Flange Mount Package / Case: 440208
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Wolfspeed, Inc. Category: RF and Wireless RF Amplifiers Series: GaN Package: Tray Product Status: Active Frequency: 13.75GHz ~ 14.5GHz Gain: 24dB Voltage - Supply: 40V Mounting Type: Flange Mount Package / Case: 440208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Amplifiers
RF and Wireless RF Amplifiers
Alternative Parts (Cross-Reference): Cross Manufacturer: Wolfspeed, Inc. Category: RF and Wireless RF Amplifiers Series: GaN Package: Tray Product Status: Active Frequency: 13.75GHz ~ 14.5GHz Gain: 24dB Voltage - Supply: 40V Mounting Type: Flange Mount Package / Case: 440208

Alternative Parts (Cross-Reference): Cross
Manufacturer: Wolfspeed, Inc.
Category: RF and Wireless RF Amplifiers
Series: GaN
Package: Tray
Product Status: Active
Frequency: 13.75GHz ~ 14.5GHz
Gain: 24dB
Voltage - Supply: 40V
Mounting Type: Flange Mount
Package / Case: 440208

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Name RF and Wireless RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details
GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details