Wolfson Microelectronics Plc. Discrete Semiconductor Products -Transistors FETs, MOSFETs- RF FETs, MOSFETs CGHV31500F1

Description
Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs- RF FETs, MOSFETs Package: Tray Technology: HEMT Frequency: 2.7GHz ~ 3.1GHz Gain: 15dB Voltage - Test: 50 V Current - Test: 500 mA Power - Output: 500W Voltage - Rated: 50 V
Request a Quote Datasheet
Description
Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs- RF FETs, MOSFETs Package: Tray Technology: HEMT Frequency: 2.7GHz ~ 3.1GHz Gain: 15dB Voltage - Test: 50 V Current - Test: 500 mA Power - Output: 500W Voltage - Rated: 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors FETs, MOSFETs- RF FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors FETs, MOSFETs- RF FETs, MOSFETs
Discrete Semiconductor Products -Transistors FETs, MOSFETs- RF FETs, MOSFETs
Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs- RF FETs, MOSFETs Package: Tray Technology: HEMT Frequency: 2.7GHz ~ 3.1GHz Gain: 15dB Voltage - Test: 50 V Current - Test: 500 mA Power - Output: 500W Voltage - Rated: 50 V

Manufacturer: Wolfspeed, Inc.
Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs- RF FETs, MOSFETs
Package: Tray
Technology: HEMT
Frequency: 2.7GHz ~ 3.1GHz
Gain: 15dB
Voltage - Test: 50 V
Current - Test: 500 mA
Power - Output: 500W
Voltage - Rated: 50 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products -Transistors FETs, MOSFETs- RF FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-T-AZ - 855052-2SA1626-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 42026827 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers