Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
WOEHNER LLC
31958 -- WONR CLASS CC
Woehner LLC
WONR Class CC
31958
Description
Fuse Holder, 3P, 600VAC/DC, 30A,
Galco Industrial Electronics
Done
Description
Fuse Holder, 3P, 600VAC/DC, 30A,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
WONR Class CC
31958
WONR Class CC
31958
Fuse Holder, 3P, 600VAC/DC, 30A,
Fuse Holder, 3P, 600VAC/DC, 30A,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Fuse Holders
Product Number
31958
Product Name
WONR Class CC
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Fuse Clips & Holders
View Details
RS Components, Ltd.
Fuse Holders
2773912
Specs
Normal Operating Current
6.3 amps
Operating Temperature
86 F (30 C)
View Details
Allen-Bradley / Rockwell Automation
1494U 30A Class H/J 250V Fuse Clip
1494U-FC302J
View Details
Keystone Electronics Corp.
3AG-Fuse Holder-Molded Base
3523
Specs
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
Rivet
View Details
3
suppliers