Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
WÖHNER GMBH & CO. KG
31296 -- FUSE HOLDER
Wöhner GmbH & Co. KG
Fuse Holder
31296
Description
WOHNER Panel Accessories 31296.000
Radwell International
Done
Description
WOHNER Panel Accessories 31296.000
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Fuse Holder
Fuse Holder
WOHNER Panel Accessories 31296.000
WOHNER Panel Accessories 31296.000
Supplier's Site
Technical Specifications
Radwell International
Product Category
Fuse Holders
Product Name
Fuse Holder
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fuse Holders
6272093
Specs
Standard Fuse Size Accomodated
Other; (6.4 x 30mm)
View Details
Keystone Electronics Corp.
Fiberglass Base Holder for 2 3AG Fuses
3541
Specs
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
Rivet
View Details
2
suppliers
Interpower
"Touchproof" Fuse Holder, Low Profile/Snap-In
80910100
Specs
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details
SCHURTER Inc
Fuseholder; 10 A; 250 V; Thermoset (Socket), Nickel-Silver (Clips); Board Mount
31.5001
Specs
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
Mounting
Board Mount
View Details
2
suppliers