WLC Company, Inc. System-6® Super Ball Brass Ball Valves 100-703

Description
System-6® Super Ball - 1/4 turn, lever operated, hot forged brass ball valve. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested.
Description
System-6® Super Ball - 1/4 turn, lever operated, hot forged brass ball valve. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested.

Suppliers

Company
Product
Description
Supplier Links
System-6® Super Ball Brass Ball Valves - 100-703 - WLC Company, Inc.
Sedalia, IN, USA
System-6® Super Ball Brass Ball Valves
100-703
System-6® Super Ball Brass Ball Valves 100-703
System-6® Super Ball - 1/4 turn, lever operated, hot forged brass ball valve. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested.

System-6® Super Ball - 1/4 turn, lever operated, hot forged brass ball valve. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested.

Supplier's Site

Technical Specifications

  WLC Company, Inc.
Product Category Industrial Valves
Product Number 100-703
Product Name System-6® Super Ball Brass Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 13.39 inch (340.00 mm)
View Details
Ball Check Valve 0 5 4 - 1232010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.98 inch (25.00 mm)
View Details
4.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details