WiZnet Co., Ltd. WiFi Modules (802.11) WizFi250-PA

Description
WiFi Modules (802.11) 802.11b/g/n Wi-Fi LowPwr, Pattern ant
Datasheet
Description
WiFi Modules (802.11) 802.11b/g/n Wi-Fi LowPwr, Pattern ant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
WizFi250-PA
WiFi Modules (802.11) WizFi250-PA
WiFi Modules (802.11) 802.11b/g/n Wi-Fi LowPwr, Pattern ant

WiFi Modules (802.11) 802.11b/g/n Wi-Fi LowPwr, Pattern ant

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number WizFi250-PA
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Telecom - 336-1168-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details