WITTENSTEIN, Inc. (formerly alpha gear drives) High Torque Right Angle Hypoid Gearhead TPK+ High Torque

Description
New right-angle precision as flange version Hypoid gearheads with many different variants as well as a TP+compatible output flange and hollow shaft.
Description
New right-angle precision as flange version Hypoid gearheads with many different variants as well as a TP+compatible output flange and hollow shaft.

Suppliers

Company
Product
Description
Supplier Links
High Torque Right Angle Hypoid Gearhead - TPK+ High Torque - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
High Torque Right Angle Hypoid Gearhead
TPK+ High Torque
High Torque Right Angle Hypoid Gearhead TPK+ High Torque
New right-angle precision as flange version Hypoid gearheads with many different variants as well as a TP+compatible output flange and hollow shaft.

New right-angle precision as flange version

Hypoid gearheads with many different variants as well as a TP+compatible output flange and hollow shaft.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number TPK+ High Torque
Product Name High Torque Right Angle Hypoid Gearhead
Gear Ratio 3 to 10000 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

GB80 16:1 - GB8016 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Gearbox - EMGA-80-P-G3-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model AD60 2-Stage, and 15 Ratio Planetary Reducer Gearbox - AD60-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Gearboxes - 2166606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details