WITTENSTEIN, Inc. (formerly alpha gear drives) Cyber Torque Servomotors t180

Description
high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design High overload capacity High performance Minimal torque ripple Long life Highest reliability Integral fluid cooling channels cyber torque motor options Feedback Brake Convection cooling Shaft seal Custom designs
Description
high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design High overload capacity High performance Minimal torque ripple Long life Highest reliability Integral fluid cooling channels cyber torque motor options Feedback Brake Convection cooling Shaft seal Custom designs

Suppliers

Company
Product
Description
Supplier Links
Cyber Torque Servomotors - t180 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Cyber Torque Servomotors
t180
Cyber Torque Servomotors t180
high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design High overload capacity High performance Minimal torque ripple Long life Highest reliability Integral fluid cooling channels cyber torque motor options Feedback Brake Convection cooling Shaft seal Custom designs

high torque – compact – long life
cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application.

Product Features

  • High torque
  • Compact design
  • High overload capacity
  • High performance
  • Minimal torque ripple
  • Long life
  • Highest reliability
  • Integral fluid cooling channels

cyber torque motor options

  • Feedback
  • Brake
  • Convection cooling
  • Shaft seal
  • Custom designs
Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category AC Servomotors
Product Number t180
Product Name Cyber Torque Servomotors
AC Construction Synchronous
AC Voltage & Frequency 560 V
Continuous Torque 2699.1 In-lbs (3112 kg-cm)
Units Metric
Shaft Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7G-13A7DKE - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4560F-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details