WITTENSTEIN, Inc. (formerly alpha gear drives) Cyber Power Servomotors p64

Description
powerful – efficient – easily maintained cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features High power motors Compact design High overload capacity High dynamic performance Extreme efficiency Long life Highest reliability Maintenance-free cyber power motor options Feedback Brake Convection / Fluid cooling Shaft seal Planetary gearbox Customer specific design
Description
powerful – efficient – easily maintained cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features High power motors Compact design High overload capacity High dynamic performance Extreme efficiency Long life Highest reliability Maintenance-free cyber power motor options Feedback Brake Convection / Fluid cooling Shaft seal Planetary gearbox Customer specific design

Suppliers

Company
Product
Description
Supplier Links
Cyber Power Servomotors - p64 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Cyber Power Servomotors
p64
Cyber Power Servomotors p64
powerful – efficient – easily maintained cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features High power motors Compact design High overload capacity High dynamic performance Extreme efficiency Long life Highest reliability Maintenance-free cyber power motor options Feedback Brake Convection / Fluid cooling Shaft seal Planetary gearbox Customer specific design

powerful – efficient – easily maintained
cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market.

Product Features

  • High power motors
  • Compact design
  • High overload capacity
  • High dynamic performance
  • Extreme efficiency
  • Long life
  • Highest reliability
  • Maintenance-free

cyber power motor options

  • Feedback Brake
  • Convection / Fluid cooling
  • Shaft seal
  • Planetary gearbox
  • Customer specific design
Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Brushless Motors
Product Number p64
Product Name Cyber Power Servomotors
Motor Type AC Servo
Output Power 5.49 HP
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
22ECP60 Ultra EC Slotless Brushless DC Motor - 22ECP60 8B 90 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
PBL86-55 48V 4000 RPM - 776624 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
View Details
22B4-60P Series 130V Inline Planetary BLDC Gearmotors - 7023 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
View Details