WITTENSTEIN, Inc. (formerly alpha gear drives) Cyber Dynamic Line Servomotors cyber® D22

Description
dynamic – high torque – efficient cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features Watt range options from 25 to 335 Stainless steel housings 4 Frame sizes Laser welded housings Suitable for corrosive environments & hygienic applications Compact for space reduction High power density High torque output Superior dynamic performance Reduced inertia Efficiencies ≥ 94% Simplified mounting Extremely quiet operation Single connector – power+feedback Synchronous performance cyber dynamic line options Matched gear reducers Integral brake Drive & control
Description
dynamic – high torque – efficient cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features Watt range options from 25 to 335 Stainless steel housings 4 Frame sizes Laser welded housings Suitable for corrosive environments & hygienic applications Compact for space reduction High power density High torque output Superior dynamic performance Reduced inertia Efficiencies ≥ 94% Simplified mounting Extremely quiet operation Single connector – power+feedback Synchronous performance cyber dynamic line options Matched gear reducers Integral brake Drive & control

Suppliers

Company
Product
Description
Supplier Links
Cyber Dynamic Line Servomotors - cyber® D22 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Cyber Dynamic Line Servomotors
cyber® D22
Cyber Dynamic Line Servomotors cyber® D22
dynamic – high torque – efficient cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features Watt range options from 25 to 335 Stainless steel housings 4 Frame sizes Laser welded housings Suitable for corrosive environments & hygienic applications Compact for space reduction High power density High torque output Superior dynamic performance Reduced inertia Efficiencies ≥ 94% Simplified mounting Extremely quiet operation Single connector – power+feedback Synchronous performance cyber dynamic line options Matched gear reducers Integral brake Drive & control

dynamic – high torque – efficient

cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package.

Product Features

  • Watt range options from 25 to 335
  • Stainless steel housings
  • 4 Frame sizes
  • Laser welded housings
  • Suitable for corrosive environments & hygienic applications
  • Compact for space reduction
  • High power density
  • High torque output
  • Superior dynamic performance
  • Reduced inertia
  • Efficiencies ≥ 94%
  • Simplified mounting
  • Extremely quiet operation
  • Single connector – power+feedback
  • Synchronous performance

cyber dynamic line options

  • Matched gear reducers
  • Integral brake
  • Drive & control
Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Brushless Motors
Product Number cyber® D22
Product Name Cyber Dynamic Line Servomotors
Motor Type Servomotor
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
Continuous Torque 0.3 In-lbs (0.3163 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

34B6 Series BLDC Motors Class 1 Division 1 - 3261 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
22ECS45 Ultra EC Slotless Brushless DC Motor - 22ECS45 10B 30 .01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details