WITTENSTEIN, Inc. (formerly alpha gear drives) Cyber Dynamic Line Servomotors cyber® D17

Description
dynamic – high torque – efficient cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features Watt range options from 25 to 335 Stainless steel housings 4 Frame sizes Laser welded housings Suitable for corrosive environments & hygienic applications Compact for space reduction High power density High torque output Superior dynamic performance Reduced inertia Efficiencies ≥ 94% Simplified mounting Extremely quiet operation Single connector – power+feedback Synchronous performance cyber dynamic line options Matched gear reducers Integral brake Drive & control
Description
dynamic – high torque – efficient cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features Watt range options from 25 to 335 Stainless steel housings 4 Frame sizes Laser welded housings Suitable for corrosive environments & hygienic applications Compact for space reduction High power density High torque output Superior dynamic performance Reduced inertia Efficiencies ≥ 94% Simplified mounting Extremely quiet operation Single connector – power+feedback Synchronous performance cyber dynamic line options Matched gear reducers Integral brake Drive & control

Suppliers

Company
Product
Description
Supplier Links
Cyber Dynamic Line Servomotors - cyber® D17 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Cyber Dynamic Line Servomotors
cyber® D17
Cyber Dynamic Line Servomotors cyber® D17
dynamic – high torque – efficient cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features Watt range options from 25 to 335 Stainless steel housings 4 Frame sizes Laser welded housings Suitable for corrosive environments & hygienic applications Compact for space reduction High power density High torque output Superior dynamic performance Reduced inertia Efficiencies ≥ 94% Simplified mounting Extremely quiet operation Single connector – power+feedback Synchronous performance cyber dynamic line options Matched gear reducers Integral brake Drive & control

dynamic – high torque – efficient

cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package.

Product Features

  • Watt range options from 25 to 335
  • Stainless steel housings
  • 4 Frame sizes
  • Laser welded housings
  • Suitable for corrosive environments & hygienic applications
  • Compact for space reduction
  • High power density
  • High torque output
  • Superior dynamic performance
  • Reduced inertia
  • Efficiencies ≥ 94%
  • Simplified mounting
  • Extremely quiet operation
  • Single connector – power+feedback
  • Synchronous performance

cyber dynamic line options

  • Matched gear reducers
  • Integral brake
  • Drive & control
Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Brushless Motors
Product Number cyber® D17
Product Name Cyber Dynamic Line Servomotors
Motor Type Servomotor
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
Continuous Torque 0.1 In-lbs (0.1224 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D77 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.8979 HP
Continuous Current 13.73 amps
View Details
Brushless DC Motor - 90BSA Series (8Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 12.0 to 310.0 VDC
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3462 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0909 HP
View Details