WITTENSTEIN, Inc. (formerly alpha gear drives) Bellows Coupling for Direct Drives BC3 Series

Description
Bellows coupling for direct drives.
Description
Bellows coupling for direct drives.

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling for Direct Drives - BC3 Series - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Bellows Coupling for Direct Drives
BC3 Series
Bellows Coupling for Direct Drives BC3 Series
Bellows coupling for direct drives.

Bellows coupling for direct drives.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Flexible Couplings
Product Number BC3 Series
Product Name Bellows Coupling for Direct Drives
Coupling Type Metal Bellows
Rated Torque 133 to 88500 In-lbs (153 to 102046 kg-cm)
Rated Speed 10000 rpm
Units Metric Design
Bore Diameter 0.3937 to 7.09 inch (10 to 180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details