WITTENSTEIN, Inc. (formerly alpha gear drives) High Duty With Shaft Output Right-Angle Gearbox alpha SPK+

Description
Offering excellent performance, the alpha SK+ offers various options when building your machines while enables the use of space-saving right angle servo gearboxes for many applications for which earlier coaxial gearboxes were necessary. The hypoid gearset, which is the key innovation of the product, has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and helical gear teeth in spur gear technology.
Description
Offering excellent performance, the alpha SK+ offers various options when building your machines while enables the use of space-saving right angle servo gearboxes for many applications for which earlier coaxial gearboxes were necessary. The hypoid gearset, which is the key innovation of the product, has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and helical gear teeth in spur gear technology.

Suppliers

Company
Product
Description
Supplier Links
High Duty With Shaft Output Right-Angle Gearbox - alpha SPK+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
High Duty With Shaft Output Right-Angle Gearbox
alpha SPK+
High Duty With Shaft Output Right-Angle Gearbox alpha SPK+
Offering excellent performance, the alpha SK+ offers various options when building your machines while enables the use of space-saving right angle servo gearboxes for many applications for which earlier coaxial gearboxes were necessary. The hypoid gearset, which is the key innovation of the product, has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and helical gear teeth in spur gear technology.

Offering excellent performance, the alpha SK+ offers various options when building your machines while enables the use of space-saving right angle servo gearboxes for many applications for which earlier coaxial gearboxes were necessary.

The hypoid gearset, which is the key innovation of the product, has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and helical gear teeth in spur gear technology.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha SPK+
Product Name High Duty With Shaft Output Right-Angle Gearbox
Gearing Hypoid
Gear Ratio 12 to 10000 (X : 1)
Rated Output Torque 4500 In-lbs (5189 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PHCH Premium Planetary Servo Gearheads -  - DieQua Corporation
Specs
Gearing Planetary
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details