Withwave RF Switches WS1044NKU

Description
RF Switch IC General Purpose SP10T
Datasheet
Description
RF Switch IC General Purpose SP10T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - WS1044NKU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
WS1044NKU
RF Switches WS1044NKU
RF Switch IC General Purpose SP10T

RF Switch IC General Purpose SP10T

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number WS1044NKU
Product Name RF Switches
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details