WISKA HOPPMANN & MULSOW GMBH
COMBI 407 GREY -- GENERAL PURPOSE ENCLOSURES
WISKA Hoppmann & Mulsow GmbH
General Purpose Enclosures
COMBI 407 GREY
Description
COMBI 407/WW/3221/G
Request a Quote
Email Supplier
Description
COMBI 407/WW/3221/G
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
577346
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
577346 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.74 inch (95 mm)
|
|
Width
|
3.74 inch (95 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
|
Material
|
Polypropylene
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Shape
Rectangular; Rounded Rectangle
Length
8.66 inch (220 mm)
View Details
3 suppliers
Shape
Rectangular
Length
54 inch (1372 mm)
Width
48 inch (1219 mm)
View Details