WISKA Hoppmann & Mulsow GmbH General Purpose Enclosures 817N

Description
WIB 3 Black 165 x 145 x 84mm IP65 enclos
Request a Quote
Description
WIB 3 Black 165 x 145 x 84mm IP65 enclos
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 577445 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
577445
General Purpose Enclosures 577445
WIB 3 Black 165 x 145 x 84mm IP65 enclos

WIB 3 Black 165 x 145 x 84mm IP65 enclos

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 577445
Product Name General Purpose Enclosures
Length 6.5 inch (165 mm)
Width 5.71 inch (145 mm)
Depth 3.31 inch (84 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Raspberry Pi 4B heatsink case - RPH series - RPH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.18 to 1.24 inch (30 to 31.5 mm)
View Details