WISKA Hoppmann & Mulsow GmbH General Purpose Enclosures 50107052

Description
WDB 4 Surface Mounted Enclosure With Doo
Request a Quote
Description
WDB 4 Surface Mounted Enclosure With Doo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 577335 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
577335
General Purpose Enclosures 577335
WDB 4 Surface Mounted Enclosure With Doo

WDB 4 Surface Mounted Enclosure With Doo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 577335
Product Name General Purpose Enclosures
Length 15.75 inch (400 mm)
Width 11.81 inch (300 mm)
Depth 8.66 inch (220 mm)
Material Polycarbonate; ABS; Thermo Resistant ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details