WISKA Hoppmann & Mulsow GmbH Cable Gland, Pa, 6.2Mm 14Mm,black,pk10; Thread Size Imperial Wiska 10100825

Description
CABLE GLAND, PA, 6.2MM - 14MM,BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6.2mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68,RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA, 6.2MM - 14MM,BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6.2mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68,RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa, 6.2Mm 14Mm,black,pk10; Thread Size Imperial Wiska - 99W2877 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa, 6.2Mm 14Mm,black,pk10; Thread Size Imperial Wiska
99W2877
Cable Gland, Pa, 6.2Mm 14Mm,black,pk10; Thread Size Imperial Wiska 99W2877
CABLE GLAND, PA, 6.2MM - 14MM,BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6.2mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68,RoHS Compliant: Yes

CABLE GLAND, PA, 6.2MM - 14MM,BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6.2mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 99W2877
Product Name Cable Gland, Pa, 6.2Mm 14Mm,black,pk10; Thread Size Imperial Wiska
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1056-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 1856075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details
Cable Glands - 1SNG602119R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers