WISKA Hoppmann & Mulsow GmbH Cable Gland, Brass, 6Mm 14Mm, Pk10; Thread Size Imperial Wiska 10065002

Description
CABLE GLAND, BRASS, 6MM - 14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 6MM - 14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 6Mm 14Mm, Pk10; Thread Size Imperial Wiska - 99W2856 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 6Mm 14Mm, Pk10; Thread Size Imperial Wiska
99W2856
Cable Gland, Brass, 6Mm 14Mm, Pk10; Thread Size Imperial Wiska 99W2856
CABLE GLAND, BRASS, 6MM - 14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, BRASS, 6MM - 14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 99W2856
Product Name Cable Gland, Brass, 6Mm 14Mm, Pk10; Thread Size Imperial Wiska
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 1856081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.5906 inch (15 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details