Wiseman Threading Tools Ltd. 1/2 CH Coventry diehead - 1" Shank WCH12B

Description
CH style Die head. Suitable for use on manual machines. Compatible with all Coventry type chaser dies.
Description
CH style Die head. Suitable for use on manual machines. Compatible with all Coventry type chaser dies.

Suppliers

Company
Product
Description
Supplier Links
1/2 CH Coventry diehead - 1" Shank - WCH12B - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
1/2 CH Coventry diehead - 1" Shank
WCH12B
1/2 CH Coventry diehead - 1" Shank WCH12B
CH style Die head. Suitable for use on manual machines. Compatible with all Coventry type chaser dies.

CH style Die head. Suitable for use on manual machines. Compatible with all Coventry type chaser dies.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Machine Tool Spindles
Product Number WCH12B
Product Name 1/2 CH Coventry diehead - 1" Shank
Application Threading
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
SL SF Series -  - Ameridrives Couplings
Ameridrives Couplings
View Details
Pnuematic Screwdriver Spindle - NANOMAT - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 3 In-lbs (0.0822 to 3.07 kg-cm)
Drive Motorized
View Details