Wiseman Threading Tools Ltd. 1x12 UNF Taper Lead Tap T22954T

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
1x12 UNF Taper Lead Tap - T22954T - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
1x12 UNF Taper Lead Tap
T22954T
1x12 UNF Taper Lead Tap T22954T
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T22954T
Product Name 1x12 UNF Taper Lead Tap
Chamfer Type Taper Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form BA; BA
Overall Length 1.75 inch (44.5 mm)
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
M5x0.75 Bottom Lead Tap - T11102P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M5
Thread Form M
View Details
Multi-Purpose Purpose Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Hand Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details