Boonton Electronics Corporation Modulation Meter 82AD

Description
The 82AD is a modulation meter from Boonton. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: Frequency modulation ranges of 10, 100, and 300 kHz full scale, with accuracy of ±2% of reading for deviations up to 300 kHz and modulation frequencies between 30 Hz and 100 kHz. RF input sensitivity of 10 mV RMS (10 to 520 MHz) and 30 mV RMS (520 MHz to 1.2 GHz). 4 digit LED display.
Description
The 82AD is a modulation meter from Boonton. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: Frequency modulation ranges of 10, 100, and 300 kHz full scale, with accuracy of ±2% of reading for deviations up to 300 kHz and modulation frequencies between 30 Hz and 100 kHz. RF input sensitivity of 10 mV RMS (10 to 520 MHz) and 30 mV RMS (520 MHz to 1.2 GHz). 4 digit LED display.

Suppliers

Company
Product
Description
Supplier Links
Modulation Meter - 82AD - ValueTronics International, Inc.
Elgin, IL, USA
Modulation Meter
82AD
Modulation Meter 82AD
The 82AD is a modulation meter from Boonton. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: Frequency modulation ranges of 10, 100, and 300 kHz full scale, with accuracy of ±2% of reading for deviations up to 300 kHz and modulation frequencies between 30 Hz and 100 kHz. RF input sensitivity of 10 mV RMS (10 to 520 MHz) and 30 mV RMS (520 MHz to 1.2 GHz). 4 digit LED display.

The 82AD is a modulation meter from Boonton. Modulation meters measure degrees of modulation in a modulated signal.

Additional Features:

Frequency modulation ranges of 10, 100, and 300 kHz full scale, with accuracy of ±2% of reading for deviations up to 300 kHz and modulation frequencies between 30 Hz and 100 kHz. RF input sensitivity of 10 mV RMS (10 to 520 MHz) and 30 mV RMS (520 MHz to 1.2 GHz). 4 digit LED display.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category S Meters
Product Number 82AD
Product Name Modulation Meter
Unlock Full Specs
to access all available technical data

Similar Products

STEMlab 125-14 4-Input Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 Edu Pack -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details