Boonton Electronics Corporation RF Sensor 51011-EMC

Description
The 51011-EMC is a 8 GHz, 200 mW RF sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 kHz to 8 GHz Dynamic Range: -60 to +20 dBm2 (Power meter Models 4240, 4530, 4540) Overload Rating Pulse/Continuous: 1 W for 1µs; 200 mW Frequency and SWR @0 dBm 10 MHz-2 GHz: 1.12 2 GHz-4 GHz: 1.20 4 GHz-8 GHz: 1.40 The Boonton 51011-EMC is a Diode and Thermocouple Power Sensor for the Boonton 4240, 4530 and 4540 Power Meters.
Datasheet
Description
The 51011-EMC is a 8 GHz, 200 mW RF sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 kHz to 8 GHz Dynamic Range: -60 to +20 dBm2 (Power meter Models 4240, 4530, 4540) Overload Rating Pulse/Continuous: 1 W for 1µs; 200 mW Frequency and SWR @0 dBm 10 MHz-2 GHz: 1.12 2 GHz-4 GHz: 1.20 4 GHz-8 GHz: 1.40 The Boonton 51011-EMC is a Diode and Thermocouple Power Sensor for the Boonton 4240, 4530 and 4540 Power Meters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 51011-EMC
The 51011-EMC is a 8 GHz, 200 mW RF sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 kHz to 8 GHz Dynamic Range: -60 to +20 dBm2 (Power meter Models 4240, 4530, 4540) Overload Rating Pulse/Continuous: 1 W for 1µs; 200 mW Frequency and SWR @0 dBm 10 MHz-2 GHz: 1.12 2 GHz-4 GHz: 1.20 4 GHz-8 GHz: 1.40 The Boonton 51011-EMC is a Diode and Thermocouple Power Sensor for the Boonton 4240, 4530 and 4540 Power Meters.

The 51011-EMC is a 8 GHz, 200 mW RF sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 10 kHz to 8 GHz
  • Dynamic Range: -60 to +20 dBm2 (Power meter Models 4240, 4530, 4540)
  • Overload Rating Pulse/Continuous: 1 W for 1µs; 200 mW
  • Frequency and SWR @0 dBm
  • 10 MHz-2 GHz: 1.12
  • 2 GHz-4 GHz: 1.20
  • 4 GHz-8 GHz: 1.40

The Boonton 51011-EMC is a Diode and Thermocouple Power Sensor for the Boonton 4240, 4530 and 4540 Power Meters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 51011-EMC
Product Name RF Sensor
Frequency Range 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 1850S - 1850S - KRYTAR, Inc.
Specs
Frequency Range 500 to 18500 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LRMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
0.01-15GHz Negative SMA Coaxial Detector - ZRD20S-15N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details