Boonton Electronics Corporation Wattmeter 4200

Description
The 4200 is a wattmeter from Boonton. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Frequency Range, 100 kHz to 100 GHz (sensor dependent) Power Range 0.1 nW (-70 dBm) to 5 W (+37 dBm) sensor dependent Dual Sensor Simultaneous Power Measurements (optional) v 20 Measurements per Second Stored Calibration Data for up to 8 Sensors
Description
The 4200 is a wattmeter from Boonton. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Frequency Range, 100 kHz to 100 GHz (sensor dependent) Power Range 0.1 nW (-70 dBm) to 5 W (+37 dBm) sensor dependent Dual Sensor Simultaneous Power Measurements (optional) v 20 Measurements per Second Stored Calibration Data for up to 8 Sensors

Suppliers

Company
Product
Description
Supplier Links
Wattmeter 4200
The 4200 is a wattmeter from Boonton. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements. Additional Features: Frequency Range, 100 kHz to 100 GHz (sensor dependent) Power Range 0.1 nW (-70 dBm) to 5 W (+37 dBm) sensor dependent Dual Sensor Simultaneous Power Measurements (optional) v 20 Measurements per Second Stored Calibration Data for up to 8 Sensors

The 4200 is a wattmeter from Boonton. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are required for radio frequency measurements.

Additional Features:

  • Frequency Range, 100 kHz to 100 GHz (sensor dependent)
  • Power Range 0.1 nW (-70 dBm) to 5 W (+37 dBm) sensor dependent
  • Dual Sensor Simultaneous Power Measurements (optional) v
  • 20 Measurements per Second
  • Stored Calibration Data for up to 8 Sensors
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Meters
Product Number 4200
Product Name Wattmeter
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - EE7340-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Optical Power Meter, Economical Handheld, Laser Power & Energy - 843-R-USB - Newport MKS
Specs
Form Factor Handheld
Display Type Digital
Output Interface 0-1 V into 100 Ω, mono audio 2.5 mm jack (included)
View Details
USB Power Meters - PMX40 - Maury Microwave
Specs
Sampling Rate 100000 Hz
View Details